Alpha Wire Multi-Conductor & Paired Cables 6381 SL005

Description
6381 SLATE 100 FT
Request a Quote Datasheet
Description
6381 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6381 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6381 SL005
Multi-Conductor & Paired Cables 6381 SL005
6381 SLATE 100 FT

6381 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 6381SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6381SL005-ND
Multiple Conductor Cables 6381SL005-ND
25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 22 AWG 1 + 12 Pair - Gray - 300V - 100ft - Alpha 6381 SL005 - ALP6381-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 22 AWG 1 + 12 Pair - Gray - 300V - 100ft - Alpha 6381 SL005
ALP6381-SL005
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 22 AWG 1 + 12 Pair - Gray - 300V - 100ft - Alpha 6381 SL005 ALP6381-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6381 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6381 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 & 22 NUMBER OF CONDUCTORS : 1 + 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.43 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6381 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6381 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 & 22 NUMBER OF CONDUCTORS : 1 + 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.43 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multipair Cable 12.5Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 28B8332 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 12.5Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
28B8332
Shielded Multipair Cable 12.5Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 28B8332
SHIELDED MULTIPAIR CABLE 12.5PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 12.5PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 6381 SL005 6381SL005-ND ALP6381-SL005 28B8332
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 22 AWG 1 + 12 Pair - Gray - 300V - 100ft - Alpha 6381 SL005 Shielded Multipair Cable 12.5Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-100 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
RF Cables And RF Cable Assemblies - RG179 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details