The Alpha Wire Communication and Control Cable, part number 6377, features a construction of six pairs of 22 AWG tinned copper conductors, each with a nominal insulation thickness of 0.010 inches made from semi-rigid PVC. The cable is designed for a temperature range of -20 to 80¬8C and has a voltage rating of 300 VRMS. It includes shielding with aluminum/Mylar tape and tinned copper braid for enhanced protection against electromagnetic interference, achieving 65% coverage. The cable is compliant with UL AWM/Style 2464 and CSA CMG standards, making it suitable for various applications including audio systems, data transmission, and control systems. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. It is available in multiple lengths, with packaging options for 1000 FT, 500 FT, and 100 FT.
Get control of your communication and control applications
Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing
Communication and Control Typical applications:
Low capacitance cables for improved transmission distances and signal integrity.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 6377 |
| Product Name | Communication and Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 22 (7/30) AWG Tinned Copper', '0.030'] |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian) |