Alpha Wire Multiple Conductor Cables 6377 SL005

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A6377SL-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A6377SL-100-ND
Multiple Conductor Cables A6377SL-100-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 6377 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6377 SL005
Multi-Conductor & Paired Cables 6377 SL005
6377 SLATE 100 FT

6377 SLATE 100 FT

Buy Now
Control Cable - 2775411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2775411
Control Cable 2775411
Alpha Wire 6377 SL005 Control Cable

Alpha Wire 6377 SL005 Control Cable

Supplier's Site
Shielded Multipair Cable 6Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 28B8328 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
28B8328
Shielded Multipair Cable 6Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 28B8328
SHIELDED MULTIPAIR CABLE 6PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 22 AWG 6 Pair - Gray - 300V - 100ft - Alpha 6377 SL005 - ALP6377-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 22 AWG 6 Pair - Gray - 300V - 100ft - Alpha 6377 SL005
ALP6377-SL005
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 22 AWG 6 Pair - Gray - 300V - 100ft - Alpha 6377 SL005 ALP6377-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6377 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6377 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.337 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6377 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6377 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.337 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number A6377SL-100-ND 6377 SL005 2775411 28B8328 ALP6377-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Control Cable Shielded Multipair Cable 6Pr 100Ft 300V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 22 AWG 6 Pair - Gray - 300V - 100ft - Alpha 6377 SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details