Alpha Wire Twisted Pair & Multicore Data Cable 6369 SL005

Description
Alpha Wire 6369 SL005 Data Cable
Request a Quote Datasheet
Description
Alpha Wire 6369 SL005 Data Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 1872065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
1872065
Twisted Pair & Multicore Data Cable 1872065
Alpha Wire 6369 SL005 Data Cable

Alpha Wire 6369 SL005 Data Cable

Supplier's Site
Multiple Conductor Cables - 6369SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6369SL005-ND
Multiple Conductor Cables 6369SL005-ND
25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 6369 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6369 SL005
Multi-Conductor & Paired Cables 6369 SL005
100' FOIL / BRAID SHIELD CA

100' FOIL / BRAID SHIELD CA

Buy Now
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 1 + 12 Pair - Gray - 300V - 100ft - Alpha 6369 SL005 - ALP6369-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 1 + 12 Pair - Gray - 300V - 100ft - Alpha 6369 SL005
ALP6369-SL005
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 1 + 12 Pair - Gray - 300V - 100ft - Alpha 6369 SL005 ALP6369-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6369 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6369 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 & 24 NUMBER OF CONDUCTORS : 1 + 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.389 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6369 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6369 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 & 24 NUMBER OF CONDUCTORS : 1 + 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.389 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multipair Cable 12.5Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 28B8320 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 12.5Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
28B8320
Shielded Multipair Cable 12.5Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 28B8320
SHIELDED MULTIPAIR CABLE 12.5PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 12.5PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1872065 6369SL005-ND 6369 SL005 ALP6369-SL005 28B8320
Product Name Twisted Pair & Multicore Data Cable Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 1 + 12 Pair - Gray - 300V - 100ft - Alpha 6369 SL005 Shielded Multipair Cable 12.5Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
Cable Shielding Aluminium/mylar tape Foil Braid Braid; Foil Braid; Foil Braid
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved RoHS
Rated Temperature -20 C (-4 F) -20 to 80 C (-4 to 176 F) -20 to 60 C (-4 to 140 F)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-3,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 11.48 ft (35 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SW-185-FM90-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Encoder cable - NEBM-M12G8-E-15-N-R3G8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details