Alpha Wire Multiple Conductor Cables 6366 SL001

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 6366SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6366SL001-ND
Multiple Conductor Cables 6366SL001-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 6366 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6366 SL001
Multi-Conductor & Paired Cables 6366 SL001
6366 SLATE 1000 FT

6366 SLATE 1000 FT

Buy Now
Shielded Multipair Cable 6Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 66F8377 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
66F8377
Shielded Multipair Cable 6Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 66F8377
SHIELDED MULTIPAIR CABLE 6PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Drop Ship:YesRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Drop Ship:YesRoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 6 Pair - Gray - 300V - 1000ft - Alpha 6366 SL001 - ALP6366-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 6 Pair - Gray - 300V - 1000ft - Alpha 6366 SL001
ALP6366-SL001
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 6 Pair - Gray - 300V - 1000ft - Alpha 6366 SL001 ALP6366-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 6366 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6366 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.308 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 6366 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6366 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.308 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 6366SL001-ND 6366 SL001 66F8377 ALP6366-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multipair Cable 6Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 6 Pair - Gray - 300V - 1000ft - Alpha 6366 SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details