The Shielded Multipair Cable 4Pr 500Ft 300V Gray, part number 66F8374, features four pairs of 24 AWG stranded tinned copper conductors, each with a nominal insulation thickness of 0.010 inches made from semi-rigid PVC. The cable is designed with a shield consisting of aluminum/mylar tape with a minimum 25% overlap and a drain wire, providing effective protection against electromagnetic interference. The jacket is made of PVC with a nominal thickness of 0.032 inches and is slate in color. This cable is rated for a maximum voltage of 300 VRMS and operates within a temperature range of -20 to 80°C. It has a characteristic impedance of 75 Ω and a mutual capacitance of 30 pF/ft at 1 kHz. The cable is compliant with various standards, including UL AWM/Style 2464 and RoHS, ensuring it meets safety and environmental regulations. The product is packaged in a continuous length of 500 feet, making it suitable for various applications requiring reliable signal transmission.
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 500.0' (152.4m)
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 6364 SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6364 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.265 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
SHIELDED MULTIPAIR CABLE 4PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Product Range:-RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 6364SL002-ND | 6364 SL002 | ALP6364-SL002 | 66F8374 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 4 Pair - Gray - 300V - 500ft - Alpha 6364 SL002 | Shielded Multipair Cable 4Pr 500Ft 300V Gray; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil Braid | Braid; Foil Braid; Foil Braid |