6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)
Alpha Wire 6363 SL005 Data Cable
SHIELDED MULTIPAIR CABLE 3PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Product Range:- RoHS Compliant: Yes
Semi-Rigid PVC Insulated Multipair Foil⁄Braid Shielded Cable, 24 AWG, 7⁄32 Stranding
Stranded tinned copper conductors, aluminum-polyester/6
Foil facing out plus overall braid of tinned copper (65% coverage).
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6363 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6363 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.246 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies | Serial Cables | Multiconductor Cables |
| Product Number | 6363SL005-ND | 1872063 | 6363 SL005 | 28B8315 | 70139477 | ALP6363-SL005 |
| Product Name | Multiple Conductor Cables | Twisted Pair & Multicore Data Cable | Multi-Conductor & Paired Cables | Shielded Multipair Cable 3Pr 100Ft 300V Gray; Cable Shielding Alpha Wire | Cable, Shielded; 3; 24 AWG; 7/32; Aluminum/Polyester; 0.245 in.; 0.010 in.; PVC | Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 3 Pair - Gray - 300V - 100ft - Alpha 6363 SL005 |
| Product Category | Cable | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||||
| Cable Insulation | Polyvinyl Chloride | |||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||||
| Cable Shielding | Foil Braid | Aluminium/mylar tape | Braid; Foil Braid; Foil Braid |