Alpha Wire Multi-Conductor & Paired Cables 6359 SL005

Description
6359 SLATE 100 FT
Request a Quote Datasheet
Description
6359 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6359 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6359 SL005
Multi-Conductor & Paired Cables 6359 SL005
6359 SLATE 100 FT

6359 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 6359SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6359SL005-ND
Multiple Conductor Cables 6359SL005-ND
15 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

15 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 6359 SL005 - ALP6359-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 6359 SL005
ALP6359-SL005
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 6359 SL005 ALP6359-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, 6359 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6359 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.353 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, 6359 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6359 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.353 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 28B8311 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
28B8311
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire 28B8311
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 6359 SL005 6359SL005-ND ALP6359-SL005 28B8311
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 6359 SL005 Shielded Multiconductor Cable, 15 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 128545-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details