Alpha Wire Multi-Conductor & Paired Cables 6349 SL005

Description
6349 SLATE 100 FT
Request a Quote Datasheet
Description
6349 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6349 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6349 SL005
Multi-Conductor & Paired Cables 6349 SL005
6349 SLATE 100 FT

6349 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 6349SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6349SL005-ND
Multiple Conductor Cables 6349SL005-ND
37 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

37 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Control Cable - 8282534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8282534
Control Cable 8282534
Alpha Wire 6349 SL005 Control Cable

Alpha Wire 6349 SL005 Control Cable

Supplier's Site
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 98B1770 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
98B1770
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire 98B1770
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 37 Conductor - Gray - 300V - 100ft - Alpha 6349 SL005 - ALP6349-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 37 Conductor - Gray - 300V - 100ft - Alpha 6349 SL005
ALP6349-SL005
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 37 Conductor - Gray - 300V - 100ft - Alpha 6349 SL005 ALP6349-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6349 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6349 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 37 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.44 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6349 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6349 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 37 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.44 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 6349 SL005 6349SL005-ND 8282534 98B1770 ALP6349-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Control Cable Shielded Multiconductor Cable, 3 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 37 Conductor - Gray - 300V - 100ft - Alpha 6349 SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details