25 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 500.0' (152.4m)
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:25Conduct
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 6348 SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6348 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.39 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 6348 SL002 | 6348SL002-ND | 66F8585 | ALP6348-SL002 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Shielded Multiconductor Cable, 25 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 25 Conductor - Gray - 300V - 500ft - Alpha 6348 SL002 |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil Braid | Braid; Foil Braid; Foil Braid |