Alpha Wire Multiple Conductor Cables 6347 SL005

Description
15 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 6347SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6347SL005-ND
Multiple Conductor Cables 6347SL005-ND
15 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

15 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 6347 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6347 SL005
Multi-Conductor & Paired Cables 6347 SL005
6347 SLATE 100 FT

6347 SLATE 100 FT

Buy Now
Control Cable - 8282522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8282522
Control Cable 8282522
Alpha Wire 6347 SL005 Control Cable

Alpha Wire 6347 SL005 Control Cable

Supplier's Site
Cable, Shielded; 15; 22 AWG; 7 x 30; 0.340 in.; 0.010 in.; 0.032 in.; PVC - 70139390 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 15; 22 AWG; 7 x 30; 0.340 in.; 0.010 in.; 0.032 in.; PVC
70139390
Cable, Shielded; 15; 22 AWG; 7 x 30; 0.340 in.; 0.010 in.; 0.032 in.; PVC 70139390
PVC Jacket Foil⁄Braid Shielded Multiconductor, 22 AWG, 0.010 in. Insulation Stranded tinned copper conductors, aluminum-polyester/6 5% tinned copper braid. Drain wire is stranded tinned copper. Gray PVC jacket. Operating Temperature: –20°C to 80°C. UL Type CM. Insulation: Color coded SR-PVC. UL AWM Style 2464, CSA PCC FT4. 300 V. Foil facing out plus overall braid of tinned copper (65% coverage).

PVC Jacket Foil⁄Braid Shielded Multiconductor, 22 AWG, 0.010 in. Insulation
Stranded tinned copper conductors, aluminum-polyester/65% tinned copper braid. Drain wire is stranded tinned copper. Gray PVC jacket. Operating Temperature: –20°C to 80°C. UL Type CM. Insulation: Color coded SR-PVC. UL AWM Style 2464, CSA PCC FT4. 300 V.
Foil facing out plus overall braid of tinned copper (65% coverage).

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 6347 SL005 - ALP6347-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 6347 SL005
ALP6347-SL005
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 6347 SL005 ALP6347-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6347 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6347 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.32 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6347 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6347 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.32 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Serial Cables Control and Instrumentation Cables
Product Number 6347SL005-ND 6347 SL005 8282522 70139390 ALP6347-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Control Cable Cable, Shielded; 15; 22 AWG; 7 x 30; 0.340 in.; 0.010 in.; 0.032 in.; PVC Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 6347 SL005
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2000-5151-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3340/300-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers