The Shielded Multiconductor Cable, part number 66F8583, features 15 conductors made of 22 AWG stranded tinned copper. It has a nominal insulation thickness of 0.010 inches and is constructed with a PVC jacket that has a wall thickness of 0.032 inches. The cable is designed for a voltage rating of 300 VRMS and operates within a temperature range of -20 to 80°C. This cable includes shielding made of aluminum/mylar tape with a minimum 25% overlap, providing effective protection against electromagnetic interference. It also features a drain wire of 24 AWG tinned copper and a braid with a minimum coverage of 65%. The cable is compliant with various standards, including UL AWM/Style 2464 and CSA C(UL) Type CMG, and is RoHS compliant. With a capacitance of 36 pF/ft and a conductor DCR of 16.4 Ω/1000ft at 20°C, this cable is suitable for applications requiring reliable signal integrity. The cable is packaged in a continuous length of 500 feet, making it convenient for various engineering projects.
15 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 500.0' (152.4m)
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conduct
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 6347 SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6347 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.32 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 6347SL002-ND | 6347 SL002 | 66F8583 | ALP6347-SL002 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 15 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 15 Conductor - Gray - 300V - 500ft - Alpha 6347 SL002 |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil Braid | Braid; Foil Braid; Foil Braid |