Alpha Wire Multi-Conductor & Paired Cables 6347 SL001

Description
6347 SLATE 1000 FT
Request a Quote Datasheet
Description
6347 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6347 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6347 SL001
Multi-Conductor & Paired Cables 6347 SL001
6347 SLATE 1000 FT

6347 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 6347SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6347SL001-ND
Multiple Conductor Cables 6347SL001-ND
15 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)

15 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 15 Conductor - Gray - 300V - 1000ft - Alpha 6347 SL001 - ALP6347-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 15 Conductor - Gray - 300V - 1000ft - Alpha 6347 SL001
ALP6347-SL001
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 15 Conductor - Gray - 300V - 1000ft - Alpha 6347 SL001 ALP6347-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 6347 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6347 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.32 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 6347 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6347 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.32 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 15 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 66F8582 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 15 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
66F8582
Shielded Multiconductor Cable, 15 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 66F8582
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Shielded; 15; 22 AWG; 7 x 30; 0.340 in.; 0.010 in.; 0.032 in.; PVC - 70139392 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 15; 22 AWG; 7 x 30; 0.340 in.; 0.010 in.; 0.032 in.; PVC
70139392
Cable, Shielded; 15; 22 AWG; 7 x 30; 0.340 in.; 0.010 in.; 0.032 in.; PVC 70139392
PVC Jacket Foil⁄Braid Shielded Multiconductor, 22 AWG, 0.010 in. Insulation Stranded tinned copper conductors, aluminum-polyester/6 5% tinned copper braid. Drain wire is stranded tinned copper. Gray PVC jacket. Operating Temperature: –20°C to 80°C. UL Type CM. Insulation: Color coded SR-PVC. UL AWM Style 2464, CSA PCC FT4. 300 V. Foil facing out plus overall braid of tinned copper (65% coverage).

PVC Jacket Foil⁄Braid Shielded Multiconductor, 22 AWG, 0.010 in. Insulation
Stranded tinned copper conductors, aluminum-polyester/65% tinned copper braid. Drain wire is stranded tinned copper. Gray PVC jacket. Operating Temperature: –20°C to 80°C. UL Type CM. Insulation: Color coded SR-PVC. UL AWM Style 2464, CSA PCC FT4. 300 V.
Foil facing out plus overall braid of tinned copper (65% coverage).

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies Serial Cables
Product Number 6347 SL001 6347SL001-ND ALP6347-SL001 66F8582 70139392
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 15 Conductor - Gray - 300V - 1000ft - Alpha 6347 SL001 Shielded Multiconductor Cable, 15 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire Cable, Shielded; 15; 22 AWG; 7 x 30; 0.340 in.; 0.010 in.; 0.032 in.; PVC
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers