6 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)
Alpha Wire 6342 SL005 Control Cable
PVC Jacket Foil⁄Braid Shielded Multiconductor, 22 AWG, 0.010 in. Insulation
Stranded tinned copper conductors, aluminum-polyester/6
Foil facing out plus overall braid of tinned copper (65% coverage).
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6342 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6342 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.241 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Serial Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | A6342SL-100-ND | 6342 SL005 | 8282519 | 70139375 | 13C2241 | ALP6342-SL005 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Control Cable | Cable, Shielded; 6; 22 AWG; 7 x 30; 0.245 in.; 0.010 in.; 0.032 in.; PVC; 80 de | Shielded Multiconductor Cable, 6 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 6 Conductor - Gray - 300V - 100ft - Alpha 6342 SL005 |
| Product Category | Cable | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||||
| Cable Insulation | Polyvinyl Chloride | |||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||||
| Cable Shielding | Foil Braid | Braid; Foil Braid; Foil Braid |