The Shielded Multiconductor Cable, part number 66F8591, features six 22 AWG stranded tinned copper conductors with a nominal insulation thickness of 0.010 inches made from semi-rigid PVC. The cable is designed for a voltage rating of 300 VRMS and operates within a temperature range of -20 to 80°C. It includes aluminum/Mylar tape shielding with a minimum 25% overlap and a drain wire, providing effective protection against electromagnetic interference. The cable has a capacitance of 36 pF/ft and a conductor DCR of 16.4 Ω/1000ft at 20°C. It is constructed with a PVC jacket that has a nominal thickness of 0.032 inches and is colored slate. The cable is compliant with UL AWM/Style 2464 and CSA International standards, ensuring it meets safety and performance requirements. Additionally, it is RoHS compliant and does not contain substances of very high concern as per REACH regulations. This product is suitable for applications requiring reliable signal integrity and protection in various environments.
6 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 500.0' (152.4m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 6342 SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6342 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.241 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
PVC Jacket Foil⁄Braid Shielded Multiconductor, 22 AWG, 0.010 in. Insulation
Stranded tinned copper conductors, aluminum-polyester/6
Foil facing out plus overall braid of tinned copper (65% coverage).
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Control and Instrumentation Cables | Serial Cables | Cable Assemblies |
| Product Number | 6342 SL002 | 6342SL002-ND | ALP6342-SL002 | 70139376 | 66F8591 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 6 Conductor - Gray - 300V - 500ft - Alpha 6342 SL002 | Cable, Shielded; 6; 22 AWG; 7 x 30; 0.245 in.; 0.010 in.; 0.032 in.; PVC; 80 de | Shielded Multiconductor Cable, 6 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire |
| Product Category | Cable | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Cable Shielding | Foil Braid | Braid; Foil Braid; Foil Braid |