Alpha Wire Multiple Conductor Cables 6342 SL001

Description
6 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 6342SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6342SL001-ND
Multiple Conductor Cables 6342SL001-ND
6 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)

6 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 6342 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6342 SL001
Multi-Conductor & Paired Cables 6342 SL001
6342 SLATE 1000 FT

6342 SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 6 Conductor - Gray - 300V - 1000ft - Alpha 6342 SL001 - ALP6342-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 6 Conductor - Gray - 300V - 1000ft - Alpha 6342 SL001
ALP6342-SL001
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 6 Conductor - Gray - 300V - 1000ft - Alpha 6342 SL001 ALP6342-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 6342 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6342 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.241 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 6342 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6342 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.241 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 6 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 66F8590 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
66F8590
Shielded Multiconductor Cable, 6 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 66F8590
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 6342SL001-ND 6342 SL001 ALP6342-SL001 66F8590
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 6 Conductor - Gray - 300V - 1000ft - Alpha 6342 SL001 Shielded Multiconductor Cable, 6 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/400-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers