Alpha Wire 6341 SL005 Control Cable
5 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)
PVC Jacket Foil⁄Braid Shielded Multiconductor, 22 AWG, 0.010 in. Insulation
Stranded tinned copper conductors, aluminum-polyester/6
Foil facing out plus overall braid of tinned copper (65% coverage).
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6341 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6341 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.226 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:5Conducto
| RS Components, Ltd. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Multiconductor Cables | Serial Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 8282500 | 6341 SL005 | 6341 SL005 | A6341SL-100-ND | 70139372 | ALP6341-SL005 | 13C2240 |
| Product Name | Control Cable | Multi-Conductor & Paired Cables | 6341 SLATE 100 FT | Multiple Conductor Cables | Cable, Shielded; 5; 22 AWG; 7 x 30; 0.231 in.; 0.010 in.; 0.032 in.; PVC; 80 de | Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 22 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 6341 SL005 | Shielded Multiconductor Cable, 5 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire |
| Cable Length | 98.43 ft (300 dm) | ||||||
| Product Category | Cable | Cable | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||||
| Cable Insulation | Polyvinyl Chloride | ||||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper |