Alpha Wire Multiple Conductor Cables 6337 SL002

Description
37 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
37 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 6337SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6337SL002-ND
Multiple Conductor Cables 6337SL002-ND
37 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 500.0' (152.4m)

37 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 6337 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6337 SL002
Multi-Conductor & Paired Cables 6337 SL002
6337 SLATE 500 FT

6337 SLATE 500 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 37 Conductor - Gray - 300V - 500ft - Alpha 6337 SL002 - ALP6337-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 37 Conductor - Gray - 300V - 500ft - Alpha 6337 SL002
ALP6337-SL002
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 37 Conductor - Gray - 300V - 500ft - Alpha 6337 SL002 ALP6337-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 6337 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6337 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 37 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.398 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 6337 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6337 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 37 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.398 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 37 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 66F8599 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 37 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire
66F8599
Shielded Multiconductor Cable, 37 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire 66F8599
SHIELDED MULTICONDUCTOR CABLE, 37 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:37Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 37 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:37Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 6337SL002-ND 6337 SL002 ALP6337-SL002 66F8599
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 37 Conductor - Gray - 300V - 500ft - Alpha 6337 SL002 Shielded Multiconductor Cable, 37 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3033/104-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers