The Shielded Multiconductor Cable, part number 66F8597, features 25 conductors made of 24 AWG stranded tinned copper. It has a nominal insulation thickness of 0.010 inches, constructed from semi-rigid PVC, and a jacket thickness of 0.032 inches, also made from PVC. The cable is designed for a voltage rating of 300 VRMS and operates within a temperature range of -20 to 80°C. This cable includes shielding made from aluminum/mylar tape with a minimum 25% overlap and a drain wire, providing enhanced protection against electromagnetic interference. The cable assembly is twisted with a minimum of 3 twists per foot, which helps to reduce crosstalk between conductors. The product is compliant with various standards, including UL AWM/Style 2464 and CSA C(UL) Type CMG, and is RoHS compliant, ensuring it meets environmental regulations. The cable is packaged in a continuous length of 500 feet, making it suitable for various applications requiring multiple conductors in a single cable assembly.
25 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 500.0' (152.4m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 6336 SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6336 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.354 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:25Conduct
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 6336SL002-ND | 6336 SL002 | ALP6336-SL002 | 66F8597 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 25 Conductor - Gray - 300V - 500ft - Alpha 6336 SL002 | Shielded Multiconductor Cable, 25 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil Braid | Braid; Foil Braid; Foil Braid |