15 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)
Alpha Wire 6335 SL005 Control Cable
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conduct
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6335 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6335 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.292 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | A6335SL-100-ND | 1872052 | 6335 SL005 | 97B4224 | ALP6335-SL005 |
| Product Name | Multiple Conductor Cables | Control Cable | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 15 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 6335 SL005 |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Cable Shielding | Foil Braid | Braid; Foil Braid; Foil Braid |