Alpha Wire Cord, Ext; 13 A; 125 V; 10 Ft; NEMA 5-15 Plug and 5-15 Receptacle; Blk Jkt 633 BK078

Description
SJ Rubber, 13 A, Cords & Electrical 3 conductor Extension cord sets Type SJ cord is rubber. Adapter is rated for 15 amps. 125 V service and is UL listed.
Datasheet
Description
SJ Rubber, 13 A, Cords & Electrical 3 conductor Extension cord sets Type SJ cord is rubber. Adapter is rated for 15 amps. 125 V service and is UL listed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord, Ext; 13 A; 125 V; 10 Ft; NEMA 5-15 Plug and 5-15 Receptacle; Blk Jkt - 70125970 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Ext; 13 A; 125 V; 10 Ft; NEMA 5-15 Plug and 5-15 Receptacle; Blk Jkt
70125970
Cord, Ext; 13 A; 125 V; 10 Ft; NEMA 5-15 Plug and 5-15 Receptacle; Blk Jkt 70125970
SJ Rubber, 13 A, Cords & Electrical 3 conductor Extension cord sets Type SJ cord is rubber. Adapter is rated for 15 amps. 125 V service and is UL listed.

SJ Rubber, 13 A, Cords & Electrical 3 conductor Extension cord sets
Type SJ cord is rubber. Adapter is rated for 15 amps. 125 V service and is UL listed.

Supplier's Site
Power Cord Nema5-15P/5-15R, 10Ft 13A Black; Connector Type A Alpha Wire - 91B2623 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/5-15R, 10Ft 13A Black; Connector Type A Alpha Wire
91B2623
Power Cord Nema5-15P/5-15R, 10Ft 13A Black; Connector Type A Alpha Wire 91B2623
POWER CORD NEMA5-15P/5-15R, 10FT 13A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

POWER CORD NEMA5-15P/5-15R, 10FT 13A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70125970 91B2623
Product Name Cord, Ext; 13 A; 125 V; 10 Ft; NEMA 5-15 Plug and 5-15 Receptacle; Blk Jkt Power Cord Nema5-15P/5-15R, 10Ft 13A Black; Connector Type A Alpha Wire
Application Computer; Power Cable Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2500/600-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers