Alpha Wire Multi-Conductor & Paired Cables 6328 SL005

Description
6328 SLATE 100 FT
Request a Quote Datasheet
Description
6328 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6328 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6328 SL005
Multi-Conductor & Paired Cables 6328 SL005
6328 SLATE 100 FT

6328 SLATE 100 FT

Buy Now
Multiple Conductor Cables - A6328SL-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A6328SL-100-ND
Multiple Conductor Cables A6328SL-100-ND
4 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 13C2235 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
13C2235
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire 13C2235
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 6328 SL005 - ALP6328-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 6328 SL005
ALP6328-SL005
Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 6328 SL005 ALP6328-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6328 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6328 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.196 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6328 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6328 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.196 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Cable, Shielded; 4; 24 AWG; 7 x 32; 0.200 in.; 0.010 in.; 0.032 in.; PVC; 80 de - 70139333 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 4; 24 AWG; 7 x 32; 0.200 in.; 0.010 in.; 0.032 in.; PVC; 80 de
70139333
Cable, Shielded; 4; 24 AWG; 7 x 32; 0.200 in.; 0.010 in.; 0.032 in.; PVC; 80 de 70139333
PVC Jacket Foil⁄Braid Shielded Multiconductor, 24 AWG, 0.010 in. Insulation Stranded tinned copper conductors, aluminum-polyester/6 5% tinned copper braid. Drain wire is stranded tinned copper. Gray PVC jacket. Operating Temperature: –20°C to 80°C. UL Type CM. Insulation: Color coded SR-PVC. UL AWM Style 2464, CSA PCC FT4. 300 V. Foil facing out plus overall braid of tinned copper (65% coverage).

PVC Jacket Foil⁄Braid Shielded Multiconductor, 24 AWG, 0.010 in. Insulation
Stranded tinned copper conductors, aluminum-polyester/65% tinned copper braid. Drain wire is stranded tinned copper. Gray PVC jacket. Operating Temperature: –20°C to 80°C. UL Type CM. Insulation: Color coded SR-PVC. UL AWM Style 2464, CSA PCC FT4. 300 V.
Foil facing out plus overall braid of tinned copper (65% coverage).

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables Serial Cables
Product Number 6328 SL005 A6328SL-100-ND 13C2235 ALP6328-SL005 70139333
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 6328 SL005 Cable, Shielded; 4; 24 AWG; 7 x 32; 0.200 in.; 0.010 in.; 0.032 in.; PVC; 80 de
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-2300/501-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
ZK2000-7600-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details