Alpha Wire 6327 SL005 Control Cable
3 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6327 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6327 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.185 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
SHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 24AWG 100FT; Cable Shielding:Shielded; No. of Conductors:3Conducto
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 1872043 | A6327SL-100-ND | 6327 SL005 | ALP6327-SL005 | 73C0693 |
| Product Name | Control Cable | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Essentials Multi-Conductor Cable - Foil Braid Shield - 24 AWG 3 Conductor - Gray - 300V - 100ft - Alpha 6327 SL005 | Shielded Multiconductor Cable 3 Conductor 24Awg 100Ft; Cable Shielding Alpha Wire |
| Cable Length | 98.43 ft (300 dm) | ||||
| Standards / Certifications | RoHS | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved | RoHS | ||
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride |