Alpha Wire Multi-Conductor & Paired Cables 6323 SL002

Description
6323 SLATE 500 FT
Request a Quote Datasheet
Description
6323 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6323 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6323 SL002
Multi-Conductor & Paired Cables 6323 SL002
6323 SLATE 500 FT

6323 SLATE 500 FT

Buy Now
Alpha Essentials Multi-Pair Cable - Individually Shielded Pairs with Foil Braid Shield - 24 AWG 10 Pair - Gray - 300V - 500ft - Alpha 6323 SL002 - ALP6323-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Individually Shielded Pairs with Foil Braid Shield - 24 AWG 10 Pair - Gray - 300V - 500ft - Alpha 6323 SL002
ALP6323-SL002
Alpha Essentials Multi-Pair Cable - Individually Shielded Pairs with Foil Braid Shield - 24 AWG 10 Pair - Gray - 300V - 500ft - Alpha 6323 SL002 ALP6323-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Individually Shielded pairs with Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, 6323 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6323 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs with foil braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.606 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Individually Shielded pairs with Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, 6323 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6323 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs with foil braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.606 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multipair Cable 10Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 66F8435 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 10Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
66F8435
Shielded Multipair Cable 10Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 66F8435
SHIELDED MULTIPAIR CABLE 10PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 10PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 6323 SL002 ALP6323-SL002 66F8435
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Cable - Individually Shielded Pairs with Foil Braid Shield - 24 AWG 10 Pair - Gray - 300V - 500ft - Alpha 6323 SL002 Shielded Multipair Cable 10Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Individually shielded pairs with foil braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details