Alpha Wire Multi-Conductor & Paired Cables 6322 SL001

Description
1000' 8 PR BRAID SHIELD
Request a Quote Datasheet
Description
1000' 8 PR BRAID SHIELD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6322 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6322 SL001
Multi-Conductor & Paired Cables 6322 SL001
1000' 8 PR BRAID SHIELD

1000' 8 PR BRAID SHIELD

Buy Now
Multiple Conductor Cables - 216-6322SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-6322SL001-ND
Multiple Conductor Cables 216-6322SL001-ND
16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)

16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 8Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 66F8433 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 8Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
66F8433
Shielded Multipair Cable 8Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 66F8433
SHIELDED MULTIPAIR CABLE 8PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 8PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Individually Shielded Pairs with Foil Braid Shield - 24 AWG 8 Pair - Gray - 300V - 1000ft - Alpha 6322 SL001 - ALP6322-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Individually Shielded Pairs with Foil Braid Shield - 24 AWG 8 Pair - Gray - 300V - 1000ft - Alpha 6322 SL001
ALP6322-SL001
Alpha Essentials Multi-Pair Cable - Individually Shielded Pairs with Foil Braid Shield - 24 AWG 8 Pair - Gray - 300V - 1000ft - Alpha 6322 SL001 ALP6322-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Individually Shielded pairs with Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 1000ft, 6322 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6322 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs with foil braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.499 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Individually Shielded pairs with Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 1000ft, 6322 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6322 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs with foil braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.499 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 6322 SL001 216-6322SL001-ND 66F8433 ALP6322-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multipair Cable 8Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Individually Shielded Pairs with Foil Braid Shield - 24 AWG 8 Pair - Gray - 300V - 1000ft - Alpha 6322 SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Individually shielded pairs with foil braid
Unlock Full Specs
to access all available technical data

Similar Products