Win Source Part Number: 1039630-6320 SL001
Category: Cables, Wires>Multiple Conductor Cables
Features: Drain Wire
Package: Spool
Wire Gauge: 24 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Pair
Voltage: 300 V
Number of Conductors: 12 (6 Pair Twisted)
Standard Package: 1
Ratings: UL Style 2493
Shield Material: Aluminum; Copper, Tinned
Conductor Strand: 7/32
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.464" (11.79mm)
Shield Type: Foil, Braid
Jacket Color: Slate
Conductor Insulation: Foam Polypropylene (FPP)
Jacket (Insulation) Thickness: 0.0480" (1.219mm)
Shield Coverage: 100%, 65%
Temperature Range - Operating: -20°C ~ 75°C
Alternative Parts (Cross-Reference): 6321 SL005; 6321 SL002; 6321 SL0016320-SL001; 6320SL001;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 6320 SL001-ND,6320SL001
Base Product Number: 6320
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)
6320 SLATE 1000 FT ROHS COMPLIANT: YES
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Individually Shielded pairs with Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 1000ft, 6320 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6320 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs with foil braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.464 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 1039630-6320 SL001 | 6320SL001-ND | 6320 SL001 | 66F8429 | ALP6320-SL001 |
| Product Name | Cables, Wires - Multiple Conductor Cables | Multiple Conductor Cables | Multi-Conductor & Paired Cables | 6320 Slate 1000 Ft Rohs Compliant Alpha Wire | Alpha Essentials Multi-Pair Cable - Individually Shielded Pairs with Foil Braid Shield - 24 AWG 6 Pair - Gray - 300V - 1000ft - Alpha 6320 SL001 |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polypropylene | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Cable Shielding | Foil Braid | Braid; Foil Braid; Individually shielded pairs with foil braid |