Alpha Wire Multi-Conductor & Paired Cables 6315 BK002

Description
6315 BLACK 500 FT
Request a Quote Datasheet
Description
6315 BLACK 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6315 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6315 BK002
Multi-Conductor & Paired Cables 6315 BK002
6315 BLACK 500 FT

6315 BLACK 500 FT

Buy Now
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 6 Pair - Black - 350V - 500ft - Alpha 6315 BK002 - ALP6315-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 6 Pair - Black - 350V - 500ft - Alpha 6315 BK002
ALP6315-BK002
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 6 Pair - Black - 350V - 500ft - Alpha 6315 BK002 ALP6315-BK002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, Polyethylene jacket, 350V, Black, 500ft, 6315 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6315 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Black JACKET MATERIAL : Polyethylene NOMINAL OD (IN) : 0.385 VOLTAGE : 350V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, Polyethylene jacket, 350V, Black, 500ft, 6315 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6315 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Black JACKET MATERIAL : Polyethylene NOMINAL OD (IN) : 0.385 VOLTAGE : 350V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multipair Cable 6Pr 500Ft 350V Black; Cable Shielding Alpha Wire - 66F8418 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 500Ft 350V Black; Cable Shielding Alpha Wire
66F8418
Shielded Multipair Cable 6Pr 500Ft 350V Black; Cable Shielding Alpha Wire 66F8418
SHIELDED MULTIPAIR CABLE 6PR 500FT 350V BLACK; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Drop Ship:Yes RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 500FT 350V BLACK; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 6315 BK002 ALP6315-BK002 66F8418
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 6 Pair - Black - 350V - 500ft - Alpha 6315 BK002 Shielded Multipair Cable 6Pr 500Ft 350V Black; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyethylene; Polyethylene
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CE Marking; CE Approved RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349547 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
ZK2000-6162-3xxx | Sensor cable, PVC, 4 x 0.34 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details