Alpha Wire Multi-Conductor & Paired Cables 6315 BK001

Description
6315 BLACK 1000 FT
Request a Quote Datasheet
Description
6315 BLACK 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6315 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6315 BK001
Multi-Conductor & Paired Cables 6315 BK001
6315 BLACK 1000 FT

6315 BLACK 1000 FT

Buy Now
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 6 Pair - Black - 350V - 1000ft - Alpha 6315 BK001 - ALP6315-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 6 Pair - Black - 350V - 1000ft - Alpha 6315 BK001
ALP6315-BK001
Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 6 Pair - Black - 350V - 1000ft - Alpha 6315 BK001 ALP6315-BK001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, Polyethylene jacket, 350V, Black, 1000ft, 6315 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6315 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Black JACKET MATERIAL : Polyethylene NOMINAL OD (IN) : 0.385 VOLTAGE : 350V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, Polyethylene jacket, 350V, Black, 1000ft, 6315 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6315 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Black JACKET MATERIAL : Polyethylene NOMINAL OD (IN) : 0.385 VOLTAGE : 350V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multipair Cable 6Pr 1000Ft 350V Black; Cable Shielding Alpha Wire - 66F8417 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 1000Ft 350V Black; Cable Shielding Alpha Wire
66F8417
Shielded Multipair Cable 6Pr 1000Ft 350V Black; Cable Shielding Alpha Wire 66F8417
SHIELDED MULTIPAIR CABLE 6PR 1000FT 350V BLACK; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 1000FT 350V BLACK; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 6315 BK001 ALP6315-BK001 66F8417
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 6 Pair - Black - 350V - 1000ft - Alpha 6315 BK001 Shielded Multipair Cable 6Pr 1000Ft 350V Black; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyethylene; Polyethylene
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CE Marking; CE Approved RoHS
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details