Alpha Wire Shielded Multipair Cable 3Pr 500Ft 350V Black; Cable Shielding Alpha Wire 6314 BK002

Description
SHIELDED MULTIPAIR CABLE 3PR 500FT 350V BLACK; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Drop Ship:Yes RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 3PR 500FT 350V BLACK; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Drop Ship:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 3Pr 500Ft 350V Black; Cable Shielding Alpha Wire - 66F8416 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 3Pr 500Ft 350V Black; Cable Shielding Alpha Wire
66F8416
Shielded Multipair Cable 3Pr 500Ft 350V Black; Cable Shielding Alpha Wire 66F8416
SHIELDED MULTIPAIR CABLE 3PR 500FT 350V BLACK; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Drop Ship:Yes RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 3PR 500FT 350V BLACK; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
OBSOLETE - Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 3 Pair - Black - 350V - 500ft - Alpha 6314 BK002 - ALP6314-BK002 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 3 Pair - Black - 350V - 500ft - Alpha 6314 BK002
ALP6314-BK002
OBSOLETE - Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 3 Pair - Black - 350V - 500ft - Alpha 6314 BK002 ALP6314-BK002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, Polyethylene jacket, 350V, Black, 500ft, 6314 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6314 BK002 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Black JACKET MATERIAL : Polyethylene NOMINAL OD (IN) : 0.291 VOLTAGE : 350V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, Polyethylene jacket, 350V, Black, 500ft, 6314 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6314 BK002 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Black JACKET MATERIAL : Polyethylene NOMINAL OD (IN) : 0.291 VOLTAGE : 350V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Control and Instrumentation Cables
Product Number 66F8416 ALP6314-BK002
Product Name Shielded Multipair Cable 3Pr 500Ft 350V Black; Cable Shielding Alpha Wire OBSOLETE - Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 3 Pair - Black - 350V - 500ft - Alpha 6314 BK002
Standards / Certifications RoHS CE Marking; CE Approved
Product Type Multiconductor Cable
Cable Jacket Polyethylene; Polyethylene
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details