Alpha Wire Shielded Multipair Cable 3Pr 1000Ft 350V Black; Cable Shielding Alpha Wire 6314 BK001

Description
SHIELDED MULTIPAIR CABLE 3PR 1000FT 350V BLACK; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 3PR 1000FT 350V BLACK; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 3Pr 1000Ft 350V Black; Cable Shielding Alpha Wire - 66F8415 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 3Pr 1000Ft 350V Black; Cable Shielding Alpha Wire
66F8415
Shielded Multipair Cable 3Pr 1000Ft 350V Black; Cable Shielding Alpha Wire 66F8415
SHIELDED MULTIPAIR CABLE 3PR 1000FT 350V BLACK; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 3PR 1000FT 350V BLACK; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
OBSOLETE - Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 3 Pair - Black - 350V - 1000ft - Alpha 6314 BK001 - ALP6314-BK001 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 3 Pair - Black - 350V - 1000ft - Alpha 6314 BK001
ALP6314-BK001
OBSOLETE - Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 3 Pair - Black - 350V - 1000ft - Alpha 6314 BK001 ALP6314-BK001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, Polyethylene jacket, 350V, Black, 1000ft, 6314 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6314 BK001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Black JACKET MATERIAL : Polyethylene NOMINAL OD (IN) : 0.291 VOLTAGE : 350V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, Polyethylene jacket, 350V, Black, 1000ft, 6314 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6314 BK001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Black JACKET MATERIAL : Polyethylene NOMINAL OD (IN) : 0.291 VOLTAGE : 350V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Control and Instrumentation Cables
Product Number 66F8415 ALP6314-BK001
Product Name Shielded Multipair Cable 3Pr 1000Ft 350V Black; Cable Shielding Alpha Wire OBSOLETE - Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 3 Pair - Black - 350V - 1000ft - Alpha 6314 BK001
Standards / Certifications RoHS CE Marking; CE Approved
Product Type Multiconductor Cable
Cable Jacket Polyethylene; Polyethylene
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC11668L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 B Male, Black color, 26/20AWG, 16FT Length - 3021025-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details