Alpha Wire 6310 SL005 Control Cable
30 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
SHIELDED MULTICONDUCTOR CABLE, 30 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:30Conduct
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6310 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6310 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.366 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 6310 SL005 | 1872039 | 6310SL005-ND | 01C0790 | ALP6310-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Control Cable | Multiple Conductor Cables | Shielded Multiconductor Cable, 30 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 30 Conductor - Gray - 300V - 100ft - Alpha 6310 SL005 |
| Cable Length | 98.43 ft (300 dm) | ||||
| Standards / Certifications | RoHS | RoHS | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved | ||
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride |