Alpha Wire 6306 SL005 Twisted Pair Cable
6 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6306 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6306 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.201 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto
PVC Jacket Foil Shielded Multiconductor, 24 AWG, 7⁄32 Stranding, 0.032 Inch Jacket Thickness
Stranded tinned copper conductors, aluminum/polyester foil shield. Drain wire is stranded tinned copper. Gray PVC jacket. Insulation: Color coded SR-PVC. Operating Temperature: –20°C to 80°C. 300 V. UL Type CM, UL AWM Style 2464, CSA PCC FT4.
Foil facing out plus overall braid of tinned copper (65% coverage).
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies | Serial Cables |
| Product Number | 2778195 | A6306SL-100-ND | 6306 SL005 | ALP6306-SL005 | 13C2230 | 70139312 |
| Product Name | Twisted Pair & Multicore Data Cable | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 6 Conductor - Gray - 300V - 100ft - Alpha 6306 SL005 | Shielded Multiconductor Cable, 6 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire | Cable, Shielded; 6; 24 AWG; 7 x 32; 0.209 in.; 0.032 in.; PVC; -20 degC; 80 de |
| Cable Type | Twisted Pair | |||||
| Cable Length | 100 ft (305 dm) | |||||
| Rated Temperature | -20 to 80 C (-4 to 176 F) | -20 to 80 C (-4 to 176 F) | -20 to 80 C (-4 to 176 F) | -20 to 80 C (-4 to 176 F) | ||
| Product Category | Cable | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC |