Alpha Wire 6304 Slate 100 Ft Rohs Compliant Alpha Wire 6304 SL005

Description
6304 SLATE 100 FT ROHS COMPLIANT: YES
Description
6304 SLATE 100 FT ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
6304 Slate 100 Ft Rohs Compliant Alpha Wire - 28B8293 - Newark, An Avnet Company
Chicago, IL, United States
6304 Slate 100 Ft Rohs Compliant Alpha Wire
28B8293
6304 Slate 100 Ft Rohs Compliant Alpha Wire 28B8293
6304 SLATE 100 FT ROHS COMPLIANT: YES

6304 SLATE 100 FT ROHS COMPLIANT: YES

Supplier's Site
Cable, Multipair; 12-1/2; 25; 24 AWG; 7/32; Overall Aluminum/Polyester Foil - 70139471 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 12-1/2; 25; 24 AWG; 7/32; Overall Aluminum/Polyester Foil
70139471
Cable, Multipair; 12-1/2; 25; 24 AWG; 7/32; Overall Aluminum/Polyester Foil 70139471
Communication & Control Multipair Foil⁄Braid Shield Cable, 24 AWG, 7⁄32 Stranding, PVC Jacket Stranded tinned copper conductors, aluminum/polyester foil shield. Drain wire is stranded tinned copper. Gray PVC jacket. Insulation: Color coded polyethylene. Operating Temperature: –20°C to 80°C. 300 V-CM. UL Listed Type CM, UL AWM Style 2919, CSA PCC FT1. Foil facing out.

Communication & Control Multipair Foil⁄Braid Shield Cable, 24 AWG, 7⁄32 Stranding, PVC Jacket
Stranded tinned copper conductors, aluminum/polyester foil shield. Drain wire is stranded tinned copper. Gray PVC jacket. Insulation: Color coded polyethylene. Operating Temperature: –20°C to 80°C. 300 V-CM. UL Listed Type CM, UL AWM Style 2919, CSA PCC FT1.
Foil facing out.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Control and Instrumentation Cables
Product Number 28B8293 70139471
Product Name 6304 Slate 100 Ft Rohs Compliant Alpha Wire Cable, Multipair; 12-1/2; 25; 24 AWG; 7/32; Overall Aluminum/Polyester Foil
Standards / Certifications RoHS CSA Mark; UL Recognized Component Mark (US and Canadian)
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details