Alpha Wire Shielded Multipair Cable 6Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 6301 SL002

Description
SHIELDED MULTIPAIR CABLE 6PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 6PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 6Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 66F8310 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
66F8310
Shielded Multipair Cable 6Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 66F8310
SHIELDED MULTIPAIR CABLE 6PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66F8310
Product Name Shielded Multipair Cable 6Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1025-12 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1 ft (3.05 dm)
View Details
High Temperature Cable Assembly - 60016A20 - Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,hardline,max temp. 1100°F,stainless steel jacket
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details