The Shielded Multiconductor Cable, part number 6300/3, features three conductors made of 24 AWG tinned copper with a nominal insulation thickness of 0.010 inches, constructed from semi-rigid PVC. The cable is designed with a shield made of aluminum/Mylar tape, providing a minimum 25% overlap, and includes a drain wire of the same gauge. The outer jacket is also made of PVC, with a nominal thickness of 0.032 inches and a slate color. This cable is rated for a maximum voltage of 300 VRMS and operates within a temperature range of -20 to 80°C. It has a capacitance of 32 pF/ft and a conductor DCR of 26 Ω/1000 ft at 20°C. The cable is compliant with various standards, including UL AWM/Style 2464 and CSA International C(UL) Type CMG, and is RoHS compliant, ensuring it meets environmental regulations. The cable is packaged in a continuous length of 100 feet, making it suitable for various applications requiring shielded multiconductor connections.
3 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
Alpha Wire 6300/3 SL005 Control Cable
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6300/3 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6300/3 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.163 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 6300/3SL005-ND | 6300/3 SL005 | 1872029 | 13C2222 | ALP6300/3-SL005 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Control Cable | Shielded Multiconductor Cable, 3 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 3 Conductor - Gray - 300V - 100ft - Alpha 6300/3 SL005 |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Cable Shielding | Foil | Foil |