Alpha Wire Control Cable 6300/3 SL001

Description
Alpha Wire 6300/3 SL001 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 6300/3 SL001 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 1872028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1872028
Control Cable 1872028
Alpha Wire 6300/3 SL001 Control Cable

Alpha Wire 6300/3 SL001 Control Cable

Supplier's Site
Multi-Conductor & Paired Cables - 6300/3 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6300/3 SL001
Multi-Conductor & Paired Cables 6300/3 SL001
6300/3 SLATE 1000 FT

6300/3 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 6300/3SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6300/3SL001-ND
Multiple Conductor Cables 6300/3SL001-ND
3 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 6300/3 SL001 - ALP6300/3-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 6300/3 SL001
ALP6300/3-SL001
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 6300/3 SL001 ALP6300/3-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 6300/3 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6300/3 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.163 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 6300/3 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6300/3 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.163 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Multiconductor Unshielded Cable, Control, 3, 24 Awg, 0.23 Mm , 7 X 0.2Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire - 13C2220 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Control, 3, 24 Awg, 0.23 Mm , 7 X 0.2Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire
13C2220
Multiconductor Unshielded Cable, Control, 3, 24 Awg, 0.23 Mm , 7 X 0.2Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire 13C2220
Multiconductor Unshielded Cable, Control, 3, 24 AWG, 0.23 mm , 7 x 0.2mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Multiconductor Unshielded Cable, Control, 3, 24 AWG, 0.23 mm , 7 x 0.2mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 1872028 6300/3 SL001 6300/3SL001-ND ALP6300/3-SL001 13C2220
Product Name Control Cable Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 6300/3 SL001 Multiconductor Unshielded Cable, Control, 3, 24 Awg, 0.23 Mm , 7 X 0.2Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire
Cable Length 1001 ft (3050 dm)
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved RoHS
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details