Alpha Wire Shielded Multipair Cable 25Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 6230/25C SL001

Description
SHIELDED MULTIPAIR CABLE 25PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 25PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 25Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 92F7535 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 25Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
92F7535
Shielded Multipair Cable 25Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 92F7535
SHIELDED MULTIPAIR CABLE 25PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 25PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F7535
Product Name Shielded Multipair Cable 25Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 004579-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers