Alpha Wire Multi-Conductor & Paired Cables 6222C SL002

Description
6222C SLATE 500 FT
Request a Quote Datasheet
Description
6222C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6222C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6222C SL002
Multi-Conductor & Paired Cables 6222C SL002
6222C SLATE 500 FT

6222C SLATE 500 FT

Buy Now
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 2 Pair - Gray - 300V - 500ft - Alpha 6222C SL002 - ALP6222C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 2 Pair - Gray - 300V - 500ft - Alpha 6222C SL002
ALP6222C-SL002
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 2 Pair - Gray - 300V - 500ft - Alpha 6222C SL002 ALP6222C-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 500ft, 6222C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6222C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.28 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 500ft, 6222C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6222C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.28 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Multipair Unshielded Cable, 2, 7 X 0.2Mm, 500 Ft, 152.4 M Rohs Compliant Alpha Wire - 19C9638 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Unshielded Cable, 2, 7 X 0.2Mm, 500 Ft, 152.4 M Rohs Compliant Alpha Wire
19C9638
Multipair Unshielded Cable, 2, 7 X 0.2Mm, 500 Ft, 152.4 M Rohs Compliant Alpha Wire 19C9638
Multipair Unshielded Cable, 2, 7 x 0.2mm, 500 ft, 152.4 m RoHS Compliant: Yes

Multipair Unshielded Cable, 2, 7 x 0.2mm, 500 ft, 152.4 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 6222C SL002 ALP6222C-SL002 19C9638
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 2 Pair - Gray - 300V - 500ft - Alpha 6222C SL002 Multipair Unshielded Cable, 2, 7 X 0.2Mm, 500 Ft, 152.4 M Rohs Compliant Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-SF1W31-EH-2.6-Q15N-LE14 - Festo Corporation
Specs
Cable Length 8.53 ft (26 dm)
Connector Type Connection diagram F1
Standards / Certifications DIN 47100
View Details
System cable - 706-3033/600-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
“N” Series Male to Female Test Cable, RG213/U - 6125 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details