The Shielded Multipair Cable 8Pr 500Ft 300V Gray, part number 6218C, features eight pairs of 22 AWG stranded tinned copper conductors. Each pair is insulated with a nominal 0.020" wall polyethylene foam, and the cable is shielded with aluminum/mylar tape for enhanced protection against electromagnetic interference. The cable jacket is made of PVC with a thickness of 0.035" and is colored slate. This cable is rated for a maximum voltage of 300 VRMS and operates within a temperature range of -20 to 80°C. It has a characteristic impedance of 105 ohms and a maximum attenuation of 0.16 dB/100ft at 100 kHz. The cable is compliant with UL AWM/Style 2919 and CSA CMG standards, making it suitable for low voltage applications. Additionally, it meets RoHS compliance requirements, ensuring it is free from certain hazardous substances. Engineers considering this cable should note its physical properties, including a minimum bend radius of 10 times the cable diameter and a maximum pull tension of 93 lbs. The cable is packaged in a 500 ft reel, making it convenient for various installation needs.
SHIELDED MULTIPAIR CABLE 8PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 500ft, 6218C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6218C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.456 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 6218C SL002 | 28B8271 | ALP6218C-SL002 |
| Product Name | Multi-Conductor & Paired Cables | Shielded Multipair Cable 8Pr 500Ft 300V Gray; Cable Shielding Alpha Wire | Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 8 Pair - Gray - 300V - 500ft - Alpha 6218C SL002 |
| Standards / Certifications | RoHS | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved | |
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | Foil | ||
| Number of Conductors | 16 # |