Alpha Wire Coaxial Cable, Rg-213/u, 100Ft, Black; Coaxial Cable Type Alpha Wire 6213 BK005

Description
COAXIAL CABLE, RG-213/U, 100FT, BLACK; Coaxial Cable Type:RG213; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-213/U, 100FT, BLACK; Coaxial Cable Type:RG213; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-213/u, 100Ft, Black; Coaxial Cable Type Alpha Wire - 03F2485 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-213/u, 100Ft, Black; Coaxial Cable Type Alpha Wire
03F2485
Coaxial Cable, Rg-213/u, 100Ft, Black; Coaxial Cable Type Alpha Wire 03F2485
COAXIAL CABLE, RG-213/U, 100FT, BLACK; Coaxial Cable Type:RG213; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-213/U, 100FT, BLACK; Coaxial Cable Type:RG213; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2485
Product Name Coaxial Cable, Rg-213/u, 100Ft, Black; Coaxial Cable Type Alpha Wire
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details