Alpha Wire Coaxial Cable, Rg-213/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire 6213 BK001

Description
COAXIAL CABLE, RG-213/U, 1000FT, BLACK; Coaxial Cable Type:RG213; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-213/U, 1000FT, BLACK; Coaxial Cable Type:RG213; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-213/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire - 03F2486 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-213/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
03F2486
Coaxial Cable, Rg-213/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire 03F2486
COAXIAL CABLE, RG-213/U, 1000FT, BLACK; Coaxial Cable Type:RG213; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-213/U, 1000FT, BLACK; Coaxial Cable Type:RG213; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2486
Product Name Coaxial Cable, Rg-213/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Telephone Cable - 1368172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details