500' CAD/CAM CABLE 15
SHIELDED MULTIPAIR CABLE 15PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 500ft, 6210/15C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6210/15C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.496 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 6210/15C SL002 | 28B8264 | ALP6210/15C-SL002 |
| Product Name | Multi-Conductor & Paired Cables | Shielded Multipair Cable 15Pr 500Ft 300V Gray; Cable Shielding Alpha Wire | Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 15 Pair - Gray - 300V - 500ft - Alpha 6210/15C SL002 |
| Standards / Certifications | RoHS | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved | |
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | Foil | ||
| Number of Conductors | 30 # |