Alpha Wire Shielded Cable Multipair, 12.5Pair, 24Awg, 500Ft, 300V, Slate; Cable Shielding Alpha Wire 6210/12C SL002

Description
SHIELDED CABLE MULTIPAIR, 12.5PAIR, 24AWG, 500FT, 300V, SLATE; Cable Shielding:Shielded; No. of Pairs:12.5 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:-RoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE MULTIPAIR, 12.5PAIR, 24AWG, 500FT, 300V, SLATE; Cable Shielding:Shielded; No. of Pairs:12.5 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable Multipair, 12.5Pair, 24Awg, 500Ft, 300V, Slate; Cable Shielding Alpha Wire - 28B8262 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 12.5Pair, 24Awg, 500Ft, 300V, Slate; Cable Shielding Alpha Wire
28B8262
Shielded Cable Multipair, 12.5Pair, 24Awg, 500Ft, 300V, Slate; Cable Shielding Alpha Wire 28B8262
SHIELDED CABLE MULTIPAIR, 12.5PAIR, 24AWG, 500FT, 300V, SLATE; Cable Shielding:Shielded; No. of Pairs:12.5 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:-RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 12.5PAIR, 24AWG, 500FT, 300V, SLATE; Cable Shielding:Shielded; No. of Pairs:12.5 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 1 + 12 Pair - Gray - 300V - 500ft - Alpha 6210/12C SL002 - ALP6210/12C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 1 + 12 Pair - Gray - 300V - 500ft - Alpha 6210/12C SL002
ALP6210/12C-SL002
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 1 + 12 Pair - Gray - 300V - 500ft - Alpha 6210/12C SL002 ALP6210/12C-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 500ft, 6210/12C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6210/12C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 & 24 NUMBER OF CONDUCTORS : 1 + 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.455 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 500ft, 6210/12C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6210/12C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 & 24 NUMBER OF CONDUCTORS : 1 + 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.455 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables
Product Number 28B8262 ALP6210/12C-SL002
Product Name Shielded Cable Multipair, 12.5Pair, 24Awg, 500Ft, 300V, Slate; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 1 + 12 Pair - Gray - 300V - 500ft - Alpha 6210/12C SL002
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Number of Conductors 25 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details