Alpha Wire 6210/12C Slate 1000 Ft Rohs Compliant Alpha Wire 6210/12C SL001

Description
6210/12C SLATE 1000 FT ROHS COMPLIANT: YES
Description
6210/12C SLATE 1000 FT ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
6210/12C Slate 1000 Ft Rohs Compliant Alpha Wire - 69H9680 - Newark, An Avnet Company
Chicago, IL, United States
6210/12C Slate 1000 Ft Rohs Compliant Alpha Wire
69H9680
6210/12C Slate 1000 Ft Rohs Compliant Alpha Wire 69H9680
6210/12C SLATE 1000 FT ROHS COMPLIANT: YES

6210/12C SLATE 1000 FT ROHS COMPLIANT: YES

Supplier's Site
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 1 + 12 Pair - Gray - 300V - 1000ft - Alpha 6210/12C SL001 - ALP6210/12C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 1 + 12 Pair - Gray - 300V - 1000ft - Alpha 6210/12C SL001
ALP6210/12C-SL001
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 1 + 12 Pair - Gray - 300V - 1000ft - Alpha 6210/12C SL001 ALP6210/12C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 1000ft, 6210/12C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6210/12C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 & 24 NUMBER OF CONDUCTORS : 1 + 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.455 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 1000ft, 6210/12C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6210/12C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 & 24 NUMBER OF CONDUCTORS : 1 + 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.455 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables
Product Number 69H9680 ALP6210/12C-SL001
Product Name 6210/12C Slate 1000 Ft Rohs Compliant Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 1 + 12 Pair - Gray - 300V - 1000ft - Alpha 6210/12C SL001
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Number of Conductors 25 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details