Alpha Wire Shld Multicond Cable, 3Cond, 20Awg, 100Ft, 600V; Reel Length (Imperial) Alpha Wire 62003 WH005

Description
SHLD MULTICOND CABLE, 3COND, 20AWG, 100FT, 600V; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Conductors:3; Conductor Size AWG:20AWG; Voltage Rating:600V; No. of Strands x Strand Size:19 x 32AWG RoHS Compliant: Yes
Description
SHLD MULTICOND CABLE, 3COND, 20AWG, 100FT, 600V; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Conductors:3; Conductor Size AWG:20AWG; Voltage Rating:600V; No. of Strands x Strand Size:19 x 32AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shld Multicond Cable, 3Cond, 20Awg, 100Ft, 600V; Reel Length (Imperial) Alpha Wire - 04F5727 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multicond Cable, 3Cond, 20Awg, 100Ft, 600V; Reel Length (Imperial) Alpha Wire
04F5727
Shld Multicond Cable, 3Cond, 20Awg, 100Ft, 600V; Reel Length (Imperial) Alpha Wire 04F5727
SHLD MULTICOND CABLE, 3COND, 20AWG, 100FT, 600V; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Conductors:3; Conductor Size AWG:20AWG; Voltage Rating:600V; No. of Strands x Strand Size:19 x 32AWG RoHS Compliant: Yes

SHLD MULTICOND CABLE, 3COND, 20AWG, 100FT, 600V; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Conductors:3; Conductor Size AWG:20AWG; Voltage Rating:600V; No. of Strands x Strand Size:19 x 32AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F5727
Product Name Shld Multicond Cable, 3Cond, 20Awg, 100Ft, 600V; Reel Length (Imperial) Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6011A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,general purpose
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flat Cable, 50 Conductor, 100Ft, 28Awg; Reel Length (Imperial) Amphenol Communications Solutions - 89F4833 - Newark, An Avnet Company
Specs
Cable Type Flat Cable
Standards / Certifications RoHS
View Details
Local Bus Extender Cable (0.3m) - 1444-LBXC-0M3-01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Application Extender Cable
View Details