Alpha Wire Multi-Conductor & Paired Cables 6083C SL002

Description
6083C SLATE 500 FT
Request a Quote Datasheet
Description
6083C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6083C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6083C SL002
Multi-Conductor & Paired Cables 6083C SL002
6083C SLATE 500 FT

6083C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 6083CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6083CSL002-ND
Multiple Conductor Cables 6083CSL002-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 500.0' (152.4m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
6083C Slate 500 Ft Rohs Compliant Alpha Wire - 92F9427 - Newark, An Avnet Company
Chicago, IL, United States
6083C Slate 500 Ft Rohs Compliant Alpha Wire
92F9427
6083C Slate 500 Ft Rohs Compliant Alpha Wire 92F9427
6083C SLATE 500 FT ROHS COMPLIANT: YES

6083C SLATE 500 FT ROHS COMPLIANT: YES

Supplier's Site
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 3 Pair - Gray - 300V - 500ft - Alpha 6083C SL002 - ALP6083C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 3 Pair - Gray - 300V - 500ft - Alpha 6083C SL002
ALP6083C-SL002
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 3 Pair - Gray - 300V - 500ft - Alpha 6083C SL002 ALP6083C-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, 6083C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6083C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.235 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, 6083C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6083C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.235 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 6083C SL002 6083CSL002-ND 92F9427 ALP6083C-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables 6083C Slate 500 Ft Rohs Compliant Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 3 Pair - Gray - 300V - 500ft - Alpha 6083C SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 350056 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -30 C (-22 F)
View Details
ZK2000-8600-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers