Alpha Wire Shielded Multipair Cable 11Pr 100Ft 300V Black; Cable Shielding Alpha Wire 6079/11C BK005

Description
SHIELDED MULTIPAIR CABLE 11PR 100FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:11 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 11PR 100FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:11 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 11Pr 100Ft 300V Black; Cable Shielding Alpha Wire - 04F3408 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 11Pr 100Ft 300V Black; Cable Shielding Alpha Wire
04F3408
Shielded Multipair Cable 11Pr 100Ft 300V Black; Cable Shielding Alpha Wire 04F3408
SHIELDED MULTIPAIR CABLE 11PR 100FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:11 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 11PR 100FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:11 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F3408
Product Name Shielded Multipair Cable 11Pr 100Ft 300V Black; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details