Alpha Wire 6073C Black 500 Ft Rohs Compliant Alpha Wire 6073C BK002

Description
6073C BLACK 500 FT ROHS COMPLIANT: YES
Description
6073C BLACK 500 FT ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
6073C Black 500 Ft Rohs Compliant Alpha Wire - 28B8236 - Newark, An Avnet Company
Chicago, IL, United States
6073C Black 500 Ft Rohs Compliant Alpha Wire
28B8236
6073C Black 500 Ft Rohs Compliant Alpha Wire 28B8236
6073C BLACK 500 FT ROHS COMPLIANT: YES

6073C BLACK 500 FT ROHS COMPLIANT: YES

Supplier's Site
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 3 Pair - Black - 300V - 500ft - Alpha 6073C BK002 - ALP6073C-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 3 Pair - Black - 300V - 500ft - Alpha 6073C BK002
ALP6073C-BK002
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 3 Pair - Black - 300V - 500ft - Alpha 6073C BK002 ALP6073C-BK002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Black, 500ft, 6073C BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6073C BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.374 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Black, 500ft, 6073C BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6073C BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.374 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Control and Instrumentation Cables
Product Number 28B8236 ALP6073C-BK002
Product Name 6073C Black 500 Ft Rohs Compliant Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 3 Pair - Black - 300V - 500ft - Alpha 6073C BK002
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details