Alpha Wire Multiple Conductor Cables 6066C SL002

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 6066CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6066CSL002-ND
Multiple Conductor Cables 6066CSL002-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil 500.0' (152.4m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 6066C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6066C SL002
Multi-Conductor & Paired Cables 6066C SL002
6066C SLATE 500 FT

6066C SLATE 500 FT

Buy Now
6066C Slate 500 Ft Rohs Compliant Alpha Wire - 28B8231 - Newark, An Avnet Company
Chicago, IL, United States
6066C Slate 500 Ft Rohs Compliant Alpha Wire
28B8231
6066C Slate 500 Ft Rohs Compliant Alpha Wire 28B8231
6066C SLATE 500 FT ROHS COMPLIANT: YES

6066C SLATE 500 FT ROHS COMPLIANT: YES

Supplier's Site
Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 6 Pair - Gray - 300V - 500ft - Alpha 6066C SL002 - ALP6066C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 6 Pair - Gray - 300V - 500ft - Alpha 6066C SL002
ALP6066C-SL002
Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 6 Pair - Gray - 300V - 500ft - Alpha 6066C SL002 ALP6066C-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 6066C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6066C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.541 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 6066C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6066C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.541 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 6066CSL002-ND 6066C SL002 28B8231 ALP6066C-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables 6066C Slate 500 Ft Rohs Compliant Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 6 Pair - Gray - 300V - 500ft - Alpha 6066C SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details