Alpha Wire Multi-Conductor & Paired Cables 6062C SL005

Description
6062C SLATE 100 FT
Request a Quote Datasheet
Description
6062C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6062C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6062C SL005
Multi-Conductor & Paired Cables 6062C SL005
6062C SLATE 100 FT

6062C SLATE 100 FT

Buy Now
Multiple Conductor Cables - A6062CSL-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A6062CSL-100-ND
Multiple Conductor Cables A6062CSL-100-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 6062C SL005 - ODG (Origin Data Global)
Shenzhen, China
Multiple Conductor Cables
6062C SL005
Multiple Conductor Cables 6062C SL005
MULTI-PAIR 4COND 18AWG SHLD 100'

MULTI-PAIR 4COND 18AWG SHLD 100'

Supplier's Site Datasheet
Shld Multipaired, 2 Pair, 18Awg, 100Ft; Cable Shielding Alpha Wire - 92F9421 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipaired, 2 Pair, 18Awg, 100Ft; Cable Shielding Alpha Wire
92F9421
Shld Multipaired, 2 Pair, 18Awg, 100Ft; Cable Shielding Alpha Wire 92F9421
SHLD MULTIPAIRED, 2 PAIR, 18AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIRED, 2 PAIR, 18AWG, 100FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 2 Pair - Gray - 300V - 100ft - Alpha 6062C SL005 - ALP6062C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 2 Pair - Gray - 300V - 100ft - Alpha 6062C SL005
ALP6062C-SL005
Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 2 Pair - Gray - 300V - 100ft - Alpha 6062C SL005 ALP6062C-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6062C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6062C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.376 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6062C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6062C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.376 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 6062C SL005 A6062CSL-100-ND 6062C SL005 92F9421 ALP6062C-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Multiple Conductor Cables Shld Multipaired, 2 Pair, 18Awg, 100Ft; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 2 Pair - Gray - 300V - 100ft - Alpha 6062C SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details